POWER RELAY, 110VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2555 |
| Product Name | Power Relay, 110Vac, 10A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |