multicomp PRO Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp MCJQX-13F-KE4C-230VAC

Description
POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Description
POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp - 44AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
44AC2552
Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp 44AC2552
POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 44AC2552
Product Name Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relay, Spdt, 10A, 250Vac, Th; Contact Configuration Omron Electronic Components - 46Y0672 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers