Power relay with LED, designed for switching applications, available in a 2-contact form with a 5A resistive load rating at 250V AC and 30V DC. The MCJQX-13F-KE2C-24VDC
POWER RELAY, 24VDC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2550 |
| Product Name | Power Relay, 24Vdc, 5A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |