Power relay with LED, available in 2-changeover or 4-changeover contact forms, designed for switching loads up to 5A at 250V AC or 30V DC. The MCJQX-13F-KE2C-24VAC
POWER RELAY, 24VAC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2549 |
| Product Name | Power Relay, 24Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |