multicomp PRO Power Relay, 110Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp MCJQX-13F-KE2C-110VAC

Description
POWER RELAY, 110VAC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 110VAC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 110Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp - 44AC2547 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 110Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp
44AC2547
Power Relay, 110Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp 44AC2547
POWER RELAY, 110VAC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

POWER RELAY, 110VAC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 44AC2547
Product Name Power Relay, 110Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
2 suppliers
Power Relays - 1218067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Flange mount
View Details
G5LE PCB Power Relay - G5LE-1A - Aratas America LLC
Specs
Mounting PCB
View Details