multicomp PRO Switch, 2.8X3.8Mm Vertical Push; Product Range Multicomp Pro MCIPTG33K-V

Description
SWITCH, 2.8X3.8MM VERTICAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes
Description
SWITCH, 2.8X3.8MM VERTICAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 2.8X3.8Mm Vertical Push; Product Range Multicomp Pro - 11N5443 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2.8X3.8Mm Vertical Push; Product Range Multicomp Pro
11N5443
Switch, 2.8X3.8Mm Vertical Push; Product Range Multicomp Pro 11N5443
SWITCH, 2.8X3.8MM VERTICAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes

SWITCH, 2.8X3.8MM VERTICAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 11N5443
Product Name Switch, 2.8X3.8Mm Vertical Push; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3673-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-5151 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details