multicomp PRO Thick Film Resistor; Kit Contents Multicomp Pro MCINSERT-CHIPKIT

Description
THICK FILM RESISTOR; Kit Contents:Pack of Five Insert Sheets; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:5; Product Range:- RoHS Compliant: NA
Datasheet
Description
THICK FILM RESISTOR; Kit Contents:Pack of Five Insert Sheets; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:5; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor; Kit Contents Multicomp Pro - 24M4440 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor; Kit Contents Multicomp Pro
24M4440
Thick Film Resistor; Kit Contents Multicomp Pro 24M4440
THICK FILM RESISTOR; Kit Contents:Pack of Five Insert Sheets; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:5; Product Range:- RoHS Compliant: NA

THICK FILM RESISTOR; Kit Contents:Pack of Five Insert Sheets; Power Rating:-; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:5; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M4440
Product Name Thick Film Resistor; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details