multicomp PRO Res, Thick Film, 16M, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTFT1605

Description
RES, THICK FILM, 16M, 5%, 1W, 2512; Resistance:16Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16M, 5%, 1W, 2512; Resistance:16Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16M, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16M, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1344
Res, Thick Film, 16M, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1344
RES, THICK FILM, 16M, 5%, 1W, 2512; Resistance:16Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 16M, 5%, 1W, 2512; Resistance:16Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0969
Res, Thick Film, 16M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0969
RES, THICK FILM, 16M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:16Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 16M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:16Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1344 51AK0969
Product Name Res, Thick Film, 16M, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 16M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 1.60E7 ohms 1.60E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details