multicomp PRO Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTET4703

Description
RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1306
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1306
RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0944
Res, Thick Film, 470K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0944
RES, THICK FILM, 470K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1306 51AK0944
Product Name Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 470K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 470000 ohms 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details