multicomp PRO Res, Thick Film, 270K, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTET2703

Description
RES, THICK FILM, 270K, 1%, 1W, 2512; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 270K, 1%, 1W, 2512; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270K, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1132
Res, Thick Film, 270K, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1132
RES, THICK FILM, 270K, 1%, 1W, 2512; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 1W, 2512; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0861
Res, Thick Film, 270K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0861
RES, THICK FILM, 270K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:270kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:270kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1132 51AK0861
Product Name Res, Thick Film, 270K, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 270K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 270000 ohms 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details