multicomp PRO Res, 200K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12FTET2003

Description
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1123
Res, 200K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1123
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0859
Res, Thick Film, 200K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0859
RES, THICK FILM, 200K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1123
Product Name Res, 200K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 200000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details