multicomp PRO Res, 2M7, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTFU2704

Description
RES, 2M7, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2M7, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M7, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9808
Res, 2M7, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9808
RES, 2M7, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M7, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M7, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0820
Res, Thick Film, 2M7, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0820
RES, THICK FILM, 2M7, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 2M7, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9808
Product Name Res, 2M7, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 2.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details