multicomp PRO Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTEU2003

Description
RES, 200K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9730
Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9730
RES, 200K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 200K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 56AC5981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
56AC5981
Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 56AC5981
RES, 200K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 200K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9730
Product Name Res, 200K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 200000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details