multicomp PRO Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCHVR06JTFV9104

Description
RES, 9M1, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 9M1, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 47AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
47AC1049
Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 47AC1049
RES, 9M1, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 9M1, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 50AC9514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
50AC9514
Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 50AC9514
RES, 9M1, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 9M1, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1049
Product Name Res, 9M1, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 9.10E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details