multicomp PRO Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCHVR06JTEV1503

Description
RES, 150K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 150K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 50AC9461, is a 150K ohm thick film chip resistor with a 5% tolerance and a power rating of 0.25W. It is housed in a 1206 case style, which measures 3.1 mm x 1.55 mm x 0.55 mm. This resistor is designed for high voltage applications, with a maximum operating voltage of 500V. It features a multilayer electrode construction that enhances reliability and performance in demanding environments, making it suitable for use in inverters, outdoor equipment, converters, and automotive applications. The operating temperature range is from -55°C to +155°C, ensuring functionality across a wide range of conditions. The resistor is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 50AC9461, is a 150K ohm thick film chip resistor with a 5% tolerance and a power rating of 0.25W. It is housed in a 1206 case style, which measures 3.1 mm x 1.55 mm x 0.55 mm. This resistor is designed for high voltage applications, with a maximum operating voltage of 500V. It features a multilayer electrode construction that enhances reliability and performance in demanding environments, making it suitable for use in inverters, outdoor equipment, converters, and automotive applications. The operating temperature range is from -55°C to +155°C, ensuring functionality across a wide range of conditions. The resistor is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 47AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
47AC0947
Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 47AC0947
RES, 150K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 150K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 50AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
50AC9461
Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 50AC9461
RES, 150K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 150K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:HVR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0947
Product Name Res, 150K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 150000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details