multicomp PRO Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCHVR05JTFW2004

Description
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro MCHVR05 series thick film chip resistor features a resistance value of 2MΩ with a tolerance of ±5%. It has a power rating of 0.125W (1/8W) and is designed for high voltage applications, with a maximum operating voltage of 400V. The resistor is constructed on an alumina substrate and is suitable for use in various applications, including inverters, outdoor equipment, converters, and automotive industries. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro MCHVR05 series thick film chip resistor features a resistance value of 2MΩ with a tolerance of ±5%. It has a power rating of 0.125W (1/8W) and is designed for high voltage applications, with a maximum operating voltage of 400V. The resistor is constructed on an alumina substrate and is suitable for use in various applications, including inverters, outdoor equipment, converters, and automotive industries. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 47AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
47AC0726
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 47AC0726
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 56AC6044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
56AC6044
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 56AC6044
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC0726
Product Name Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 2.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details