multicomp PRO Res, Thick Film, 100M, 5%, 0.1W, 0603; Resistance Multicomp Pro MCHVR03JTHX1006

Description
RES, THICK FILM, 100M, 5%, 0.1W, 0603; Resistance:0.1Gohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100M, 5%, 0.1W, 0603; Resistance:0.1Gohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100M, 5%, 0.1W, 0603; Resistance Multicomp Pro - 47AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100M, 5%, 0.1W, 0603; Resistance Multicomp Pro
47AC0436
Res, Thick Film, 100M, 5%, 0.1W, 0603; Resistance Multicomp Pro 47AC0436
RES, THICK FILM, 100M, 5%, 0.1W, 0603; Resistance:0.1Gohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100M, 5%, 0.1W, 0603; Resistance:0.1Gohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 55AC2619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
55AC2619
Res, 100M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 55AC2619
RES, 100M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0.1Gohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0.1Gohm; Product Range:HVR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC0436 55AC2619
Product Name Res, Thick Film, 100M, 5%, 0.1W, 0603; Resistance Multicomp Pro Res, 100M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 1.00E8 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details