The Resistor, part number 52AC4792, is a 51 kΩ thick film chip resistor with a tolerance of ±5% and a power rating of 63 mW. It is housed in a compact 0402 case style, making it suitable for applications where space is a constraint. The resistor is rated for a maximum operating voltage of 100V, which is appropriate for low to moderate voltage applications. It features a multilayer electrode construction that enhances reliability and performance, particularly in high voltage scenarios. This component is RoHS compliant, ensuring it meets environmental standards. Its applications include use in inverters, outdoor equipment, converters, and automotive systems.
RES, 51K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 51K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:HVR Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC0074 |
| Product Name | Res, 51K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 51000 ohms |
| Tolerance | 5 +/- % |