multicomp PRO Res, Thick Film, 4M3, 5%, 0.125W, 1206; Resistance Multicomp Pro MCHV06W8J0435T5E

Description
RES, THICK FILM, 4M3, 5%, 0.125W, 1206; Resistance:4.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M3, 5%, 0.125W, 1206; Resistance:4.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M3, 5%, 0.125W, 1206; Resistance Multicomp Pro - 01N7358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M3, 5%, 0.125W, 1206; Resistance Multicomp Pro
01N7358
Res, Thick Film, 4M3, 5%, 0.125W, 1206; Resistance Multicomp Pro 01N7358
RES, THICK FILM, 4M3, 5%, 0.125W, 1206; Resistance:4.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 4M3, 5%, 0.125W, 1206; Resistance:4.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7358
Product Name Res, Thick Film, 4M3, 5%, 0.125W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers