multicomp PRO Res, Thick Film, 1M, 5%, 0.125W, 1206; Resistance Multicomp Pro MCHV06W8J0105T5E

Description
RES, THICK FILM, 1M, 5%, 0.125W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M, 5%, 0.125W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 5%, 0.125W, 1206; Resistance Multicomp Pro - 01N7330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.125W, 1206; Resistance Multicomp Pro
01N7330
Res, Thick Film, 1M, 5%, 0.125W, 1206; Resistance Multicomp Pro 01N7330
RES, THICK FILM, 1M, 5%, 0.125W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.125W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7330
Product Name Res, Thick Film, 1M, 5%, 0.125W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details