Microminiature power relay with 2 form C contacts, rated for 2 A at 120 V AC or 24 V DC, and a coil voltage of 9 V DC. It has a through-hole mounting style and dimensions of 20.3 mm × 9.9 mm × 11.4 mm. The relay operates with a nominal coil power of 450 mW, has a maximum operate time of 7 ms, and a release time of 3 ms. It supports operating temperatures from -25°C to +70°C and meets dielectric strength requirements of 500 V AC between contacts and 1,000 V AC between coil and contacts. Contact resistance is maximum 50 mΩ, with a minimum switching load of 5 V DC, 10 mA. Electrical life is rated at 100,000 operations and mechanical life at 15,000,000 operations. The product is RoHS compliant.
Signal Relay, HRS2 Series, DPDT, Through Hole, 2 A, 9 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K1582 |
| Product Name | Signal Relay, Hrs2 Series, Dpdt, Through Hole, 2 A, 9 Vdc Rohs Compliant Multicomp Pro |
| Approvals | RoHS |