Power relay with a 24 VDC coil, 1 form C contact, and a contact rating of 16 A at 250 V AC or 30 V DC resistive load. The relay has a nominal coil power of 540 mW, maximum operate time of 15 ms, and maximum release time of 8 ms. Contact resistance is max 50 mΩ at 6 V DC 1 A. Electrical life is 100,000 operations, mechanical life is 10,000,000 operations. Operating temperature range is -30 °C to +70 °C. Dielectric strength is 4,000 V AC between coil and contacts. The part is mounted via standard PCB layout with dimensions specified in millimeters.
General Purpose Relay, HRM2 Series, Power, 24 VDC, 16 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 56T1171 |
| Product Name | General Purpose Relay, Hrm2 Series, Power, 24 Vdc, 16 A Rohs Compliant Multicomp Pro |
| Features | Latching |