The Omron G2R series relay, part number 36K3223, is a double-pole double-throw (DPDT) relay designed for general-purpose applications. It operates at a contact voltage of 250VAC and 30VDC, with a maximum contact current rating of 5A. The relay features a non-latching coil type and is suitable for through-hole mounting on printed circuit boards. It is RoHS compliant, ensuring it meets environmental standards. The relay has a dielectric strength of 5,000V between the coil and contacts, providing robust protection against electrical surges. This product is ideal for applications requiring reliable switching in both AC and DC circuits.
General Purpose Power PCB Relay, 5 A Current Rating
High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket.
Features
General Purpose Relays Power PCB Relay DPDT Sealed 24VDC
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 70176186 | G2R-24-DC24 | 36K3223 |
| Product Name | Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components |
| Mounting | PCBoard | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA, VDE, CE | RoHS | RoHS |
| Operating Temp | -40 to 158 F (-40 to 70 C) |