multicomp PRO Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration Multicomp Pro MCHRM1-S DC12V-C

Description
Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration:-; Coil Voltage:12V; Contact Current:5A; Product Range:Relay; Relay Mounting:PCB; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes
Description
Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration:-; Coil Voltage:12V; Contact Current:5A; Product Range:Relay; Relay Mounting:PCB; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration Multicomp Pro - 78H1175 - Newark, An Avnet Company
Chicago, IL, United States
Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration Multicomp Pro
78H1175
Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration Multicomp Pro 78H1175
Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration:-; Coil Voltage:12V; Contact Current:5A; Product Range:Relay; Relay Mounting:PCB; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration:-; Coil Voltage:12V; Contact Current:5A; Product Range:Relay; Relay Mounting:PCB; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78H1175
Product Name Pc Mount Gold Contacts 5A Relay 12Vdc Dpdt; Contact Configuration Multicomp Pro
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2482477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
DC Coil Voltage 24 volts
Approvals RoHS
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7267 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details