Aratas America LLC Power Relays, Over 2 Amps G2RL-1-E-CF DC12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z3670-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z3670-ND
Power Relays, Over 2 Amps Z3670-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6838876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838876
Power Relays 6838876
Omron G2RL-1-E-CF DC12 Power Relay

Omron G2RL-1-E-CF DC12 Power Relay

Supplier's Site
Power Relays - 6838876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838876P
Power Relays 6838876P
Omron G2RL-1-E-CF DC12 Power Relay

Omron G2RL-1-E-CF DC12 Power Relay

Supplier's Site
Power Relay, Spdt, 12Vdc, 16A, Tht; Contact Configuration Omron Electronic Components - 68W7159 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
68W7159
Power Relay, Spdt, 12Vdc, 16A, Tht; Contact Configuration Omron Electronic Components 68W7159
POWER RELAY, SPDT, 12VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

POWER RELAY, SPDT, 12VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron - 82T9231 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron
82T9231
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron 82T9231
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder; RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z3670-ND 6838876 6838876P 68W7159 82T9231
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Power Relay, Spdt, 12Vdc, 16A, Tht; Contact Configuration Omron Electronic Components Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard; PCB PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers