Signal relay with 1 form C contact, microminiature dimensions of 10.2mm × 7.4mm × 10mm, and plastic sealed enclosure. Contact rating is 1A at 120V AC or 24V DC, with maximum switching current of 2A and switching power of 120VA or 30W. Coil power is 330mW for high-sensitive versions, operate voltage is 3.5V DC, and coil resistance is 75Ω at 5V DC. Electrical life is 100,000 operations, mechanical life is 10,000,000 operations. Operating temperature range is -25°C to +70°C, with insulation resistance of at least 100MΩ and dielectric strength of 500V AC between contacts and between coil and contacts. Operate time is maximum 6ms, release time is maximum 4ms.
Signal Relay, HRA Series, SPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K1555 |
| Product Name | Signal Relay, Hra Series, Spdt, Through Hole, 1 A, 5 Vdc Rohs Compliant Multicomp Pro |
| Approvals | RoHS |