multicomp PRO Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Multicomp MCHPS-RH

Description
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10.3mm x 38.1mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VDC:-RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10.3mm x 38.1mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Multicomp - 17M6447 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Multicomp
17M6447
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Multicomp 17M6447
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10.3mm x 38.1mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VDC:-RoHS Compliant: Yes

FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10.3mm x 38.1mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 17M6447
Product Name Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Multicomp
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM Vertical Entry Maxi Auto Blade Fuse Clip - 3581-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; THM
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details