multicomp PRO Cap, 8200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCHPR63V828M30X51

Description
CAP, 8200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes
Datasheet
Description
CAP, 8200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 55T0495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
55T0495
Cap, 8200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 55T0495
CAP, 8200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes

CAP, 8200UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0495
Product Name Cap, 8200Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details