multicomp PRO Electrolytic Capacitor, Snap-In, Hpr Series, 390 F, 20%, 400 V, 35 Mm Rohs Compliant Multicomp Pro MCHPR400V397M35X47

Description
Electrolytic Capacitor, Snap-in, HPR Series, 390 F, 20%, 400 V, 35 mm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Snap-in, HPR Series, 390 F, 20%, 400 V, 35 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Snap-In, Hpr Series, 390 F, 20%, 400 V, 35 Mm Rohs Compliant Multicomp Pro - 55T0466 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Hpr Series, 390 F, 20%, 400 V, 35 Mm Rohs Compliant Multicomp Pro
55T0466
Electrolytic Capacitor, Snap-In, Hpr Series, 390 F, 20%, 400 V, 35 Mm Rohs Compliant Multicomp Pro 55T0466
Electrolytic Capacitor, Snap-in, HPR Series, 390 F, 20%, 400 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, HPR Series, 390 F, 20%, 400 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0466
Product Name Electrolytic Capacitor, Snap-In, Hpr Series, 390 F, 20%, 400 V, 35 Mm Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details