multicomp PRO Cap, 3300Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCHPR35V338M22X26

Description
CAP, 3300UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:3300µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes
Datasheet
Description
CAP, 3300UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:3300µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 55T0453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
55T0453
Cap, 3300Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 55T0453
CAP, 3300UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:3300µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes

CAP, 3300UF, 35V, ALU ELEC, QC/SNAP-IN; Capacitance:3300µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:HPR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0453
Product Name Cap, 3300Uf, 35V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details