multicomp PRO Electrolytic Capacitor, Snap-In, Hpr Series, 1200 F, 20%, 100 V, 25 Mm Rohs Compliant Multicomp Pro MCHPR100V128M25X36

Description
Electrolytic Capacitor, Snap-in, HPR Series, 1200 F, 20%, 100 V, 25 mm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Snap-in, HPR Series, 1200 F, 20%, 100 V, 25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Snap-In, Hpr Series, 1200 F, 20%, 100 V, 25 Mm Rohs Compliant Multicomp Pro - 55T0393 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Hpr Series, 1200 F, 20%, 100 V, 25 Mm Rohs Compliant Multicomp Pro
55T0393
Electrolytic Capacitor, Snap-In, Hpr Series, 1200 F, 20%, 100 V, 25 Mm Rohs Compliant Multicomp Pro 55T0393
Electrolytic Capacitor, Snap-in, HPR Series, 1200 F, 20%, 100 V, 25 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, HPR Series, 1200 F, 20%, 100 V, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0393
Product Name Electrolytic Capacitor, Snap-In, Hpr Series, 1200 F, 20%, 100 V, 25 Mm Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details