multicomp PRO 1000uF 100V Capacitor MCHPR100V108M22X32

Description
Cap Aluminum Lytic 1000uF 100V 20% (22 X 32mm) Snap-In 10mm 105°C Bulk Product overview: MCHPR100V108M22X32 from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MCHPR100V108M22X3 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 100V 20% (22 X 32mm) Snap-In 10mm 105°C Bulk Product overview: MCHPR100V108M22X32 from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MCHPR100V108M22X3 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 100V Capacitor
58-MCHPR100V108M22X32
1000uF 100V Capacitor 58-MCHPR100V108M22X32
Cap Aluminum Lytic 1000uF 100V 20% (22 X 32mm) Snap-In 10mm 105°C Bulk Product overview: MCHPR100V108M22X32 from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MCHPR100V108M22X3 2 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 100V 20% (22 X 32mm) Snap-In 10mm 105°C Bulk Product overview: MCHPR100V108M22X32 from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MCHPR100V108M22X32 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 1000Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 55T0392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
55T0392
Cap, 1000Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 55T0392
CAP, 1000UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:1000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, 1000UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:1000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 58-MCHPR100V108M22X32 55T0392
Product Name 1000uF 100V Capacitor Cap, 1000Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor Snap-In
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details