multicomp PRO Resistor High Power, 33 Ohm, 12W, 5%; Resistance Multicomp Pro MCHPC12W33R0JR

Description
RESISTOR HIGH POWER, 33 OHM, 12W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:12W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR HIGH POWER, 33 OHM, 12W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:12W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor High Power, 33 Ohm, 12W, 5%; Resistance Multicomp Pro - 01P2212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor High Power, 33 Ohm, 12W, 5%; Resistance Multicomp Pro
01P2212
Resistor High Power, 33 Ohm, 12W, 5%; Resistance Multicomp Pro 01P2212
RESISTOR HIGH POWER, 33 OHM, 12W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:12W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR HIGH POWER, 33 OHM, 12W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:12W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2212
Product Name Resistor High Power, 33 Ohm, 12W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging SMD
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details