The Resistor, Thick Film, 27R, 1%, 2W, 2512 from Multicomp Pro is a high power thick film chip resistor designed for reliable performance in various applications. It has a nominal resistance of 27 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V and an overload voltage of 500V. Constructed in a 2512 package, the dimensions are 6.35mm x 3.2mm x 0.55mm. The resistor operates effectively within a temperature range of -55°C to +155°C. It features a dielectric withstanding voltage of 500V and meets various performance specifications, including a temperature coefficient of ±100PPM/°C for resistances above 11 ohms. The product is RoHS compliant, making it suitable for environmentally conscious designs. This resistor is suitable for applications requiring high power handling and precision, making it a viable option for engineers looking for reliable components in their projects.
RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 61X9637 |
| Product Name | Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |