multicomp PRO Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro MCHP122WF200JT4E

Description
RES, 20R, 1%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 1%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro - 61X9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
61X9624
Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro 61X9624
RES, 20R, 1%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

RES, 20R, 1%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9624
Product Name Res, 20R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details