multicomp PRO Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro MCHP122WF180JT4E

Description
RES, 18R, 1%, 2W, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 1%, 2W, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro - 61X9619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
61X9619
Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro 61X9619
RES, 18R, 1%, 2W, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

RES, 18R, 1%, 2W, 2512, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9619
Product Name Res, 18R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details