multicomp PRO Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro MCHP122WF120JT4E

Description
RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro - 61X9599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
61X9599
Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro 61X9599
RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9599
Product Name Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143220CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details