TE Connectivity Chip Resistor - Surface Mount 350211KFT

Description
±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143220CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143220CT-ND
Chip Resistor - Surface Mount A143220CT-ND
±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143220TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143220TR-ND
Chip Resistor - Surface Mount A143220TR-ND
±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2250
Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2250
RES, 11K, 1%, 2W, 2010, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 11K, 1%, 2W, 2010, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4699
Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4699
RES, 11K, 1%, 2W, 2010, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 11K, 1%, 2W, 2010, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143220CT-ND 97AC2250
Product Name Chip Resistor - Surface Mount Res, 11K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details