The Res, Thick Film, 1R, 1%, 0.5W, 1206 from Multicomp Pro is a high power thick film resistor designed for various applications, including AV adapters and LCD backlight systems. It features a resistance value of 1 ohm with a tolerance of ±1%, and a power rating of 0.5W at a maximum operating temperature of 70°C. The resistor is housed in a 1206 package, measuring 3.1mm x 1.55mm x 0.55mm, making it suitable for compact designs. This component is rated for a maximum working voltage of 200V and can withstand overload voltages up to 400V. It demonstrates good performance under various environmental conditions, with a temperature coefficient of ±100PPM/°C for resistances from 11,Ѷ to 10M,Ѷ. The resistor is compatible with both wave and reflow soldering processes, ensuring versatility in manufacturing. It is also RoHS compliant, aligning with modern environmental standards.
RES, THICK FILM, 1R, 1%, 0.5W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01N7132 |
| Product Name | Res, Thick Film, 1R, 1%, 0.5W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |