multicomp PRO Res, Thick Film, 6K8, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F6801T5E

Description
RES, THICK FILM, 6K8, 1%, 0.25W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 6K8, 1%, 0.25W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K8, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N7049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N7049
Res, Thick Film, 6K8, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N7049
RES, THICK FILM, 6K8, 1%, 0.25W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.25W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7049
Product Name Res, Thick Film, 6K8, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625892-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details