multicomp PRO Res, Thick Film, 1K5, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F1501T5E

Description
RES, THICK FILM, 1K5, 1%, 0.25W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 1%, 0.25W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N7001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N7001
Res, Thick Film, 1K5, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N7001
RES, THICK FILM, 1K5, 1%, 0.25W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.25W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7001
Product Name Res, Thick Film, 1K5, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details