RES, THICK FILM, 10M, 1%, 0.25W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01N6992 |
| Product Name | Res, Thick Film, 10M, 1%, 0.25W, 0805; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |