multicomp PRO Res, Thick Film, 100R, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F1000T5E

Description
RES, THICK FILM, 100R, 1%, 0.25W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 100R, 1%, 0.25W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N6987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N6987
Res, Thick Film, 100R, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N6987
RES, THICK FILM, 100R, 1%, 0.25W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.25W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N6987
Product Name Res, Thick Film, 100R, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details