multicomp PRO Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp MCHKP-HH

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp - 92N5192 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp
92N5192
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp 92N5192
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 92N5192
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 10568424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers