FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 17M6445 |
| Product Name | Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Multicomp |
| Normal Operating Current | 15 amps |