multicomp PRO Cap, 1Pf, 50V, 0603; Capacitance Multicomp Pro MCHH18N1R0B500CT

Description
CAP, 1PF, 50V, 0603; Capacitance:1pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 1PF, 50V, 0603; Capacitance:1pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Pf, 50V, 0603; Capacitance Multicomp Pro - 84W7959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, 0603; Capacitance Multicomp Pro
84W7959
Cap, 1Pf, 50V, 0603; Capacitance Multicomp Pro 84W7959
CAP, 1PF, 50V, 0603; Capacitance:1pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 1PF, 50V, 0603; Capacitance:1pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 03AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
03AC2868
Cap, 1Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 03AC2868
CAP, 1PF, 50V, 0603, REEL; Capacitance:1pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 1PF, 50V, 0603, REEL; Capacitance:1pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7959
Product Name Cap, 1Pf, 50V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers