multicomp PRO Capacitor, 100Pf, 50V,0603 Rohs Compliant Multicomp Pro MCHH18N101G500CT

Description
CAPACITOR, 100PF, 50V,0603 ROHS COMPLIANT: YES
Datasheet
Description
CAPACITOR, 100PF, 50V,0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 100Pf, 50V,0603 Rohs Compliant Multicomp Pro - 03AC2869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 100Pf, 50V,0603 Rohs Compliant Multicomp Pro
03AC2869
Capacitor, 100Pf, 50V,0603 Rohs Compliant Multicomp Pro 03AC2869
CAPACITOR, 100PF, 50V,0603 ROHS COMPLIANT: YES

CAPACITOR, 100PF, 50V,0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Pf, 50V, 2%, 0603; Capacitance Multicomp Pro - 84W7958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 2%, 0603; Capacitance Multicomp Pro
84W7958
Cap, 100Pf, 50V, 2%, 0603; Capacitance Multicomp Pro 84W7958
CAP, 100PF, 50V, 2%, 0603; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 100PF, 50V, 2%, 0603; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2869 84W7958
Product Name Capacitor, 100Pf, 50V,0603 Rohs Compliant Multicomp Pro Cap, 100Pf, 50V, 2%, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers