multicomp PRO Cap, 0.75Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCHH15NR75B500CT

Description
CAP, 0.75PF, 50V, 0402, REEL; Capacitance:0.75pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 0.75PF, 50V, 0402, REEL; Capacitance:0.75pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.75Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.75Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2849
Cap, 0.75Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2849
CAP, 0.75PF, 50V, 0402, REEL; Capacitance:0.75pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.75PF, 50V, 0402, REEL; Capacitance:0.75pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.75Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.75Pf, 50V, 0402; Capacitance Multicomp Pro
84W7957
Cap, 0.75Pf, 50V, 0402; Capacitance Multicomp Pro 84W7957
CAP, 0.75PF, 50V, 0402; Capacitance:0.75pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 0.75PF, 50V, 0402; Capacitance:0.75pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2849
Product Name Cap, 0.75Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 7.50E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers