multicomp PRO Cap, 3Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCHH15N3R0B500CT

Description
CAP, 3PF, 50V, 0402, REEL; Capacitance:3pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 3PF, 50V, 0402, REEL; Capacitance:3pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2862
Cap, 3Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2862
CAP, 3PF, 50V, 0402, REEL; Capacitance:3pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 3PF, 50V, 0402, REEL; Capacitance:3pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, 0402; Capacitance Multicomp Pro
84W7946
Cap, 3Pf, 50V, 0402; Capacitance Multicomp Pro 84W7946
CAP, 3PF, 50V, 0402; Capacitance:3pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 3PF, 50V, 0402; Capacitance:3pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2862
Product Name Cap, 3Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details