multicomp PRO Switch, 8 Way, Spst, Flush; Switch Type Multicomp Pro MCHDS-08-T

Description
SWITCH, 8 WAY, SPST, FLUSH; Switch Type:DIP Sealed; Contact Configuration:SPST; No. of Circuits:8; Contact Current DC Max:25mA; Contact Voltage DC Max:24VDC; Switch Actuator Style:Slide; Switch Mounting:SMD; SVHC:No SVHC RoHS Compliant: Yes
Description
SWITCH, 8 WAY, SPST, FLUSH; Switch Type:DIP Sealed; Contact Configuration:SPST; No. of Circuits:8; Contact Current DC Max:25mA; Contact Voltage DC Max:24VDC; Switch Actuator Style:Slide; Switch Mounting:SMD; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 8 Way, Spst, Flush; Switch Type Multicomp Pro - 97K4406 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 8 Way, Spst, Flush; Switch Type Multicomp Pro
97K4406
Switch, 8 Way, Spst, Flush; Switch Type Multicomp Pro 97K4406
SWITCH, 8 WAY, SPST, FLUSH; Switch Type:DIP Sealed; Contact Configuration:SPST; No. of Circuits:8; Contact Current DC Max:25mA; Contact Voltage DC Max:24VDC; Switch Actuator Style:Slide; Switch Mounting:SMD; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, 8 WAY, SPST, FLUSH; Switch Type:DIP Sealed; Contact Configuration:SPST; No. of Circuits:8; Contact Current DC Max:25mA; Contact Voltage DC Max:24VDC; Switch Actuator Style:Slide; Switch Mounting:SMD; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K4406
Product Name Switch, 8 Way, Spst, Flush; Switch Type Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-111-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details